Cooper Crouse-Hinds Connector/Terminal/Pin LT20090

Description
CONDUIT CONNECTOR, MALLEABLE IRON, NONINSULATED, ANGLED CONNECTOR, THREADED CONNECTION, 2IN TRADE, LIQUIDTIGHT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONDUIT CONNECTOR, MALLEABLE IRON, NONINSULATED, ANGLED CONNECTOR, THREADED CONNECTION, 2IN TRADE, LIQUIDTIGHT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 54290992 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
54290992
Connector/Terminal/Pin 54290992
CONDUIT CONNECTOR, MALLEABLE IRON, NONINSULATED, ANGLED CONNECTOR, THREADED CONNECTION, 2IN TRADE, LIQUIDTIGHT. FREE 2 YEAR RADWELL WARRANTY

CONDUIT CONNECTOR, MALLEABLE IRON, NONINSULATED, ANGLED CONNECTOR, THREADED CONNECTION, 2IN TRADE, LIQUIDTIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conduit Gland, 90Deg, Non-Insulated, Iron, 2
Chicago, IL, United States
Conduit Gland, 90Deg, Non-Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds
38X5566
Conduit Gland, 90Deg, Non-Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds 38X5566
CONDUIT GLAND, 90DEG, NON-INSULATED, IRON, 2"; Conduit Configuration:90 Degree; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT GLAND, 90DEG, NON-INSULATED, IRON, 2"; Conduit Configuration:90 Degree; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54290992 38X5566
Product Name Connector/Terminal/Pin Conduit Gland, 90Deg, Non-Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details