Cooper Crouse-Hinds COHC Conduit & Cable Connectors LT20045

Description
2 LT 45 DEGREE CONN
Datasheet
Description
2 LT 45 DEGREE CONN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COHC Conduit & Cable Connectors - LT20045 - Galco Industrial Electronics
Madison Heights, MI, United States
COHC Conduit & Cable Connectors
LT20045
COHC Conduit & Cable Connectors LT20045
2 LT 45 DEGREE CONN

2 LT 45 DEGREE CONN

Supplier's Site
Connector/Terminal/Pin - 44896326 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
44896326
Connector/Terminal/Pin 44896326
2" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, NONINSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

2" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, NONINSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conduit Gland, 45Deg, Non-Insulated, Iron, 2
Chicago, IL, United States
Conduit Gland, 45Deg, Non-Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds
38X5564
Conduit Gland, 45Deg, Non-Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds 38X5564
CONDUIT GLAND, 45DEG, NON-INSULATED, IRON, 2"; Conduit Configuration:45 Degree; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:112.73mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT GLAND, 45DEG, NON-INSULATED, IRON, 2"; Conduit Configuration:45 Degree; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:112.73mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LT20045 44896326 38X5564
Product Name COHC Conduit & Cable Connectors Connector/Terminal/Pin Conduit Gland, 45Deg, Non-Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details