Cooper Crouse-Hinds Conduit Gland, Liquidtight, Nylon, 1.5", Grey; Conduit Configuration Crouse-Hinds LT150NM

Description
CONDUIT GLAND, LIQUIDTIGHT, NYLON, 1.5", GREY; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:68.58mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND, LIQUIDTIGHT, NYLON, 1.5", GREY; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:68.58mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland, Liquidtight, Nylon, 1.5
Chicago, IL, United States
Conduit Gland, Liquidtight, Nylon, 1.5", Grey; Conduit Configuration Crouse-Hinds
38X5555
Conduit Gland, Liquidtight, Nylon, 1.5", Grey; Conduit Configuration Crouse-Hinds 38X5555
CONDUIT GLAND, LIQUIDTIGHT, NYLON, 1.5", GREY; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:68.58mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT GLAND, LIQUIDTIGHT, NYLON, 1.5", GREY; Conduit Configuration:Straight; Trade Size:1-1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:68.58mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X5555
Product Name Conduit Gland, Liquidtight, Nylon, 1.5", Grey; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to Female Adapter - SALE-8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details