Cooper Crouse-Hinds Conduit Gland, 90Deg, Liquidtight, Nylon, 1.5", Grey; Conduit Configuration Crouse-Hinds LT15090NM

Description
CONDUIT GLAND, 90DEG, LIQUIDTIGHT, NYLON, 1.5", GREY; Conduit Configuration:90 Degree; Trade Size:1-1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND, 90DEG, LIQUIDTIGHT, NYLON, 1.5", GREY; Conduit Configuration:90 Degree; Trade Size:1-1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland, 90Deg, Liquidtight, Nylon, 1.5
Chicago, IL, United States
Conduit Gland, 90Deg, Liquidtight, Nylon, 1.5", Grey; Conduit Configuration Crouse-Hinds
38X5560
Conduit Gland, 90Deg, Liquidtight, Nylon, 1.5", Grey; Conduit Configuration Crouse-Hinds 38X5560
CONDUIT GLAND, 90DEG, LIQUIDTIGHT, NYLON, 1.5", GREY; Conduit Configuration:90 Degree; Trade Size:1-1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT GLAND, 90DEG, LIQUIDTIGHT, NYLON, 1.5", GREY; Conduit Configuration:90 Degree; Trade Size:1-1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X5560
Product Name Conduit Gland, 90Deg, Liquidtight, Nylon, 1.5", Grey; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Din Connector Omron Electronic Components - 06AC0151 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
D-Sub Connector Assemblies - 2262-A54200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details