Cooper Crouse-Hinds Conduit Gland, Non-Insulated, Iron, 1.5"; Conduit Configuration Crouse-Hinds LT150

Description
CONDUIT GLAND, NON-INSULATED, IRON, 1.5"; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:60.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND, NON-INSULATED, IRON, 1.5"; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:60.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland, Non-Insulated, Iron, 1.5
Chicago, IL, United States
Conduit Gland, Non-Insulated, Iron, 1.5"; Conduit Configuration Crouse-Hinds
38X5553
Conduit Gland, Non-Insulated, Iron, 1.5"; Conduit Configuration Crouse-Hinds 38X5553
CONDUIT GLAND, NON-INSULATED, IRON, 1.5"; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:60.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT GLAND, NON-INSULATED, IRON, 1.5"; Conduit Configuration:Straight; Trade Size:1-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:60.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COHC Conduit & Cable Connectors - LT150 - Galco Industrial Electronics
Madison Heights, MI, United States
COHC Conduit & Cable Connectors
LT150
COHC Conduit & Cable Connectors LT150
1 1/2 LT CONN

1 1/2 LT CONN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 38X5553 LT150
Product Name Conduit Gland, Non-Insulated, Iron, 1.5"; Conduit Configuration Crouse-Hinds COHC Conduit & Cable Connectors
Unlock Full Specs
to access all available technical data