Cooper Crouse-Hinds Conduit Gland, 90 Degree W/ground-Lug, Non-Insulated, Iron, 1"; Conduit Configuration Crouse-Hinds LT10090G

Description
CONDUIT GLAND, 90 DEGREE W/GROUND-LUG, NON-INSULATED, IRON, 1"; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND, 90 DEGREE W/GROUND-LUG, NON-INSULATED, IRON, 1"; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland, 90 Degree W/ground-Lug, Non-Insulated, Iron, 1
Chicago, IL, United States
Conduit Gland, 90 Degree W/ground-Lug, Non-Insulated, Iron, 1"; Conduit Configuration Crouse-Hinds
38X5543
Conduit Gland, 90 Degree W/ground-Lug, Non-Insulated, Iron, 1"; Conduit Configuration Crouse-Hinds 38X5543
CONDUIT GLAND, 90 DEGREE W/GROUND-LUG, NON-INSULATED, IRON, 1"; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT GLAND, 90 DEGREE W/GROUND-LUG, NON-INSULATED, IRON, 1"; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X5543
Product Name Conduit Gland, 90 Degree W/ground-Lug, Non-Insulated, Iron, 1"; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details