CONDUIT CONNECTOR, 1 INCH TRADE, 90 DEGREE ANGLE, LIQUIDTIGHT, MALLEABLE IRON MATERIAL, NON-INSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CONDUIT CONNECTOR, 1 INCH TRADE, 90 DEGREE ANGLE, LIQUIDTIGHT, MALLEABLE IRON MATERIAL, NON-INSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
1 LT 90 DEGREE CONN
CONDUIT GLAND, 90DEG, NON-INSULATED, IRON, 1"; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44896305 | LT10090 | 38X5542 |
| Product Name | Connector/Terminal/Pin | COHC Conduit & Cable Connectors | Conduit Gland, 90Deg, Non-Insulated, Iron, 1"; Conduit Configuration Crouse-Hinds |