Eaton Corporation Safety Interlock Switch, 2Nc, 415V, 6A; Product Range Eaton Moeller LS-S02

Description
SAFETY INTERLOCK SWITCH, 2NC, 415V, 6A; Product Range:-; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:415V; Contact Current AC Max:6A; IP Rating:IP66, IP67; Contact Voltage DC Max:220V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 2NC, 415V, 6A; Product Range:-; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:415V; Contact Current AC Max:6A; IP Rating:IP66, IP67; Contact Voltage DC Max:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 2Nc, 415V, 6A; Product Range Eaton Moeller - 71M5202 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 2Nc, 415V, 6A; Product Range Eaton Moeller
71M5202
Safety Interlock Switch, 2Nc, 415V, 6A; Product Range Eaton Moeller 71M5202
SAFETY INTERLOCK SWITCH, 2NC, 415V, 6A; Product Range:-; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:415V; Contact Current AC Max:6A; IP Rating:IP66, IP67; Contact Voltage DC Max:220V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 2NC, 415V, 6A; Product Range:-; Contact Configuration:DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:415V; Contact Current AC Max:6A; IP Rating:IP66, IP67; Contact Voltage DC Max:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 71M5202
Product Name Safety Interlock Switch, 2Nc, 415V, 6A; Product Range Eaton Moeller
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-ASFC100R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details
Industrial Interlocks - 410135 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details