TIME DELAY BLOW ELECTRIC FUSE, 20A, 600VAC, 300VDC, 300000A (IR), INLINE/HOLDER Product overview: LPS-RK-20SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 300000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 300000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPS-RK-20SP can be used for catalog matching and distributor lookup.
20A 600V AC 300V DC Fuse Cartridge Holder
FUSE CARTRIDGE 20A 600VAC/300VDC
FUSE, 20A, 600V, TIME DELAY; Product Range:LPS-RK Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No
Low-Peak® Class RK1 Dual-Element Time-Delay Fuses
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-LPS-RK-20SP | 2041-1110-ND | LPS-RK-20SP | 02B4686 | 70151172 |
| Product Name | 20A 300000A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 20A, 600V, Time Delay; Product Range Eaton Bussmann | Fuse;Cylinder;Time Lag;20A;Class RK1;Dims 0.81x5";Cartridge;600/300VAC/VDC;Clip |
| Rated Voltage | 300 volts | 600 volts | 600 volts | 600 volts | |
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |
| Approvals / Standards | RoHS; UL; CSA |