Manufacturer: Cooper Bussmann, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012075-LPF1-440
Packaging: Bulk
Voltage Rating: 440 V
Weight: 449.991981 mg
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Holder
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1012075-LPF1-440 |
| Product Name | TVS - TVS - Diodes - LPF1-440 |
| RoHS Compliant | RoHS |