Eaton Corporation Pipe and Coupling LL3H21

Description
COUPLING, HK SERIES, QUICK DISCONNECT, 3/8 INCH COUPLING SIZE, 3/8 INCH - 18 THREAD SIZE, 303 STAINLESS STEEL, FEMALE HOSE FITTING, 3700 PSI, NPT CONNECTION TYPE, OLD PART NUMBER FD45-1005-06-06. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING, HK SERIES, QUICK DISCONNECT, 3/8 INCH COUPLING SIZE, 3/8 INCH - 18 THREAD SIZE, 303 STAINLESS STEEL, FEMALE HOSE FITTING, 3700 PSI, NPT CONNECTION TYPE, OLD PART NUMBER FD45-1005-06-06. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 66841695 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
66841695
Pipe and Coupling 66841695
COUPLING, HK SERIES, QUICK DISCONNECT, 3/8 INCH COUPLING SIZE, 3/8 INCH - 18 THREAD SIZE, 303 STAINLESS STEEL, FEMALE HOSE FITTING, 3700 PSI, NPT CONNECTION TYPE, OLD PART NUMBER FD45-1005-06-06. FREE 2 YEAR RADWELL WARRANTY

COUPLING, HK SERIES, QUICK DISCONNECT, 3/8 INCH COUPLING SIZE, 3/8 INCH - 18 THREAD SIZE, 303 STAINLESS STEEL, FEMALE HOSE FITTING, 3700 PSI, NPT CONNECTION TYPE, OLD PART NUMBER FD45-1005-06-06. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 66841695
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.09
Specs
Bore 1 0.0900 inch (2.29 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CRQSL-1/8-4-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details