Eaton Corporation Breaker Frame LD3600FJ01

Description
ELECTRONIC, THERMAL MAGNETIC, LD FRAME TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 600 MAX. AC VOLTAGE RATING 600 VAC AT 50/60 HZ VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL) 85 KILOAMPERE AT 240 VAC, 45 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC/250 VDC (IEC) INTERRUPTING RATING 600 AMPERE CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE FUNGUS TREATED MAXIMUM AC VOLTAGE RATING - UOM V LD MODEL
Datasheet
Description
ELECTRONIC, THERMAL MAGNETIC, LD FRAME TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 600 MAX. AC VOLTAGE RATING 600 VAC AT 50/60 HZ VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL) 85 KILOAMPERE AT 240 VAC, 45 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC/250 VDC (IEC) INTERRUPTING RATING 600 AMPERE CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE FUNGUS TREATED MAXIMUM AC VOLTAGE RATING - UOM V LD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Breaker Frame - LD3600FJ01 - Eaton Corporation
Cleveland, OH, USA
Breaker Frame
LD3600FJ01
Breaker Frame LD3600FJ01
ELECTRONIC, THERMAL MAGNETIC, LD FRAME TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 600 MAX. AC VOLTAGE RATING 600 VAC AT 50/60 HZ VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL) 85 KILOAMPERE AT 240 VAC, 45 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC/250 VDC (IEC) INTERRUPTING RATING 600 AMPERE CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE FUNGUS TREATED MAXIMUM AC VOLTAGE RATING - UOM V LD MODEL
  • ELECTRONIC, THERMAL MAGNETIC, LD FRAME TYPE
  • 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 600 VAC AT 50/60 HZ VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL)
  • 85 KILOAMPERE AT 240 VAC, 45 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC/250 VDC (IEC) INTERRUPTING RATING
  • 600 AMPERE CURRENT RATING
  • 3 POLE(S)
  • NOT INCLUDED TERMINAL TYPE
  • FUNGUS TREATED
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • LD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number LD3600FJ01
Product Name Breaker Frame
Unlock Full Specs
to access all available technical data