Eaton Corp. / Commercial Controls Division Circuit Breaker, 3-Pole, 500A, 600Vac; Product Range Eaton Cutler Hammer LD3500

Description
CIRCUIT BREAKER, 3-POLE, 500A, 600VAC; Product Range:C Series; Current Rating:500A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3-POLE, 500A, 600VAC; Product Range:C Series; Current Rating:500A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3-Pole, 500A, 600Vac; Product Range Eaton Cutler Hammer - 51K3322 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3-Pole, 500A, 600Vac; Product Range Eaton Cutler Hammer
51K3322
Circuit Breaker, 3-Pole, 500A, 600Vac; Product Range Eaton Cutler Hammer 51K3322
CIRCUIT BREAKER, 3-POLE, 500A, 600VAC; Product Range:C Series; Current Rating:500A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3-POLE, 500A, 600VAC; Product Range:C Series; Current Rating:500A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 51K3322
Product Name Circuit Breaker, 3-Pole, 500A, 600Vac; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Thermal Breakers - 2846224 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Terminal Type Screw
View Details
Electronic circuit breaker - 787-3861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0702F -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details