FIXED IND 820UH 500MA 3.2 OHM
FIXED IND 820UH 500MA 3.2 OHM
FIXED IND 820UH 500MA 3.2 OHM
POWER INDUCTOR, 820UH, UNSHIELDED, 0.41A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 283-LD2-821-HVDKR-ND | 61AK2940 |
| Product Name | Fixed Inductors | Power Inductor, 820Uh, Unshielded, 0.41A Rohs Compliant Eaton Bussmann |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Core Material | Ferrite | |
| Configuration | Fixed |