Eaton Corporation Power Inductor, 180Uh, 1.15A, 10%; Core Material Eaton Coiltronics LD2-181-R

Description
POWER INDUCTOR, 180UH, 1.15A, 10%; Core Material:Ferrite; Current, It rms:1.15A; DC Current Rating:1.15Arms; DC Resistance Max:0.71ohm; Inductance:180µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; Inductor Type:Power RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 180UH, 1.15A, 10%; Core Material:Ferrite; Current, It rms:1.15A; DC Current Rating:1.15Arms; DC Resistance Max:0.71ohm; Inductance:180µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; Inductor Type:Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 180Uh, 1.15A, 10%; Core Material Eaton Coiltronics - 54K4603 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 180Uh, 1.15A, 10%; Core Material Eaton Coiltronics
54K4603
Power Inductor, 180Uh, 1.15A, 10%; Core Material Eaton Coiltronics 54K4603
POWER INDUCTOR, 180UH, 1.15A, 10%; Core Material:Ferrite; Current, It rms:1.15A; DC Current Rating:1.15Arms; DC Resistance Max:0.71ohm; Inductance:180µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 180UH, 1.15A, 10%; Core Material:Ferrite; Current, It rms:1.15A; DC Current Rating:1.15Arms; DC Resistance Max:0.71ohm; Inductance:180µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 54K4603
Product Name Power Inductor, 180Uh, 1.15A, 10%; Core Material Eaton Coiltronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Varistors - 1386053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details