Eaton Corporation Power Inductor LD2-121-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - LD2-121-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
LD2-121-R
Power Inductor LD2-121-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Inductor, 120Uh, 1.43A, 10%; Core Material Eaton Coiltronics - 54K4599 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Uh, 1.43A, 10%; Core Material Eaton Coiltronics
54K4599
Power Inductor, 120Uh, 1.43A, 10%; Core Material Eaton Coiltronics 54K4599
POWER INDUCTOR, 120UH, 1.43A, 10%; Core Material:Ferrite; Current, It rms:1.43A; DC Current Rating:1.43Arms; DC Resistance Max:0.47ohm; Inductance:120µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 120UH, 1.43A, 10%; Core Material:Ferrite; Current, It rms:1.43A; DC Current Rating:1.43Arms; DC Resistance Max:0.47ohm; Inductance:120µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LD2-121-R 54K4599
Product Name Power Inductor Power Inductor, 120Uh, 1.43A, 10%; Core Material Eaton Coiltronics
Mounting Option Surface Mount Technology
Technology Standard
Inductance Range 120 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176639-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details