22µH Unshielded Wirewound Inductor 780mA 378mOhm Max Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
POWER INDUCTOR, 22UH, 0.78A, 20%; Core Material:Ferrite; Current, It rms:0.78A; DC Current Rating:0.78Arms; DC Resistance Max:0.378ohm; Inductance:22µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; Inductor Type:Power RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 283-LD1-220-RTR-ND | LD1-220-R | 54K4583 |
| Product Name | Fixed Inductors | Power Inductor | Power Inductor, 22Uh, 0.78A, 20%; Core Material Eaton Coiltronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |