Eaton Corporation Power Inductor LD1-1R4-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - LD1-1R4-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
LD1-1R4-R
Power Inductor LD1-1R4-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LD1-1R4-R
1195797-LD1-1R4-R
Fixed Inductors - LD1-1R4-R 1195797-LD1-1R4-R
Manufacturer: Eaton - Electronics Division Win Source Part Number: 1195797-LD1-1R4-R Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.4μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.41A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 38mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.cooperbussmann.c om Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.126" (3.20mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Current Rating (Amps): 2.47A Inductance Frequency - Test: 100kHz

Manufacturer: Eaton - Electronics Division
Win Source Part Number: 1195797-LD1-1R4-R
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.4μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.41A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 38mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.cooperbussmann.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.126" (3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Current Rating (Amps): 2.47A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 283-LD1-1R4-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-LD1-1R4-RTR-ND
Fixed Inductors 283-LD1-1R4-RTR-ND
1.4µH Unshielded Wirewound Inductor 2.47A 38mOhm Max Nonstandard

1.4µH Unshielded Wirewound Inductor 2.47A 38mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1.4Uh, 3.41A, Smd, Full Reel; Inductance Eaton Coiltronics - 54K4575 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.4Uh, 3.41A, Smd, Full Reel; Inductance Eaton Coiltronics
54K4575
Inductor, Shielded, 1.4Uh, 3.41A, Smd, Full Reel; Inductance Eaton Coiltronics 54K4575
INDUCTOR, SHIELDED, 1.4UH, 3.41A, SMD, FULL REEL; Inductance:1.4µH; RMS Current (Irms):2.47A; Inductor Construction:Shielde d; Saturation Current (Isat):3.41A; Product Range:LD Series; DC Resistance Max:0.038ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.4UH, 3.41A, SMD, FULL REEL; Inductance:1.4µH; RMS Current (Irms):2.47A; Inductor Construction:Shielded; Saturation Current (Isat):3.41A; Product Range:LD Series; DC Resistance Max:0.038ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LD1-1R4-R 1195797-LD1-1R4-R 283-LD1-1R4-RTR-ND 54K4575
Product Name Power Inductor Fixed Inductors - LD1-1R4-R Fixed Inductors Inductor, Shielded, 1.4Uh, 3.41A, Smd, Full Reel; Inductance Eaton Coiltronics
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Inductance Range 1.4 microH 1.4 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers