10µH Unshielded Wirewound Inductor 1.13A 182mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 1.13A 182mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 1.13A 182mOhm Max Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
INDUCTOR, SHIELDED, 10UH, 1.28A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.13A; Inductor Construction:Shielde
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 283-LD1-100-RTR-ND | LD1-100-R | 54K4577 |
| Product Name | Fixed Inductors | Power Inductor | Inductor, Shielded, 10Uh, 1.28A, Smd, Full Reel; Inductance Eaton Coiltronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |