Eaton Corporation 40A 100000A Circuit Protection Fuse KTK-40

Description
Electric Fuse, Fast Blow, 40A, 600VAC, 100000A (IR), Inline/holder, Product overview: KTK-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 100000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KTK-40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Fast Blow, 40A, 600VAC, 100000A (IR), Inline/holder, Product overview: KTK-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 100000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KTK-40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A 100000A Circuit Protection Fuse
139-KTK-40
40A 100000A Circuit Protection Fuse 139-KTK-40
Electric Fuse, Fast Blow, 40A, 600VAC, 100000A (IR), Inline/holder, Product overview: KTK-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 100000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KTK-40 can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 40A, 600VAC, 100000A (IR), Inline/holder, Product overview: KTK-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 100000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KTK-40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 283-3109-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3109-ND
Electrical, Specialty Fuses 283-3109-ND
40A 600V AC DC Fuse Cartridge Holder

40A 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
BUSS Fuses - KTK-40 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
KTK-40
BUSS Fuses KTK-40
LIMITRON FAST ACTING FUSE

LIMITRON FAST ACTING FUSE

Supplier's Site
Fuse, 40A, 600V, Fast Acting; Product Range Eaton Bussmann - 94F2457 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, 600V, Fast Acting; Product Range Eaton Bussmann
94F2457
Fuse, 40A, 600V, Fast Acting; Product Range Eaton Bussmann 94F2457
FUSE, 40A, 600V, FAST ACTING; Product Range:KTK Series; Fuse Current:40A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 40A, 600V, FAST ACTING; Product Range:KTK Series; Fuse Current:40A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-KTK-40 283-3109-ND KTK-40 94F2457
Product Name 40A 100000A Circuit Protection Fuse Electrical, Specialty Fuses BUSS Fuses Fuse, 40A, 600V, Fast Acting; Product Range Eaton Bussmann
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data