Souriau Circular Connector Assemblies JMXHH1G08FCUDSU

Description
FNT MNT RECP SZ 1 8 SKT CRMP
Request a Quote Datasheet
Description
FNT MNT RECP SZ 1 8 SKT CRMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau JMXHH1G08FCUDSU - PEI-Genesis
Philadelphia, PA, United States
FNT MNT RECP SZ 1 8 SKT CRMP

FNT MNT RECP SZ 1 8 SKT CRMP

Buy Now
Circular Connector Assemblies - SOU2269-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU2269-ND
Circular Connector Assemblies SOU2269-ND
8 Position Circular Connector Receptacle, Female Sockets Crimp

8 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Souriau-Sunbank/eaton - 24AC4396 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Souriau-Sunbank/eaton
24AC4396
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Souriau-Sunbank/eaton 24AC4396
INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL; Product Range:Souriau JMX Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL; Product Range:Souriau JMX Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Souriau JMXHH1G08FCUDSU SOU2269-ND 24AC4396
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 8Pos, Panel; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details