FUSE CARTRIDGE 25A 600VAC
Professional range of quick acting fuses available in a variety of current ratings from the JKS LIMITRON series. The fuses are designed to protect low interrupting capacity circuit breakers. Typical applications include power panelboards and machinery disconnects.
Various current ratings available
Current Rating = 25A
Voltage Rating = 600V ac
Fuse Speed = F
Fuse Size = 20.6 x 57.2mm
Diameter = 20.6mm
Overall Length = 57.2mm
Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | JKS-25 | 8548948 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | |
Rated Voltage | 600 volts | 600 volts |