Eaton Corporation Newest Parts - JJS-60 JJS-60

Description
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 738915-JJS-60 Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Response Time: Fast Blow Approvals: CE, CSA, UL Applications: Electrical, Industrial Class: T Categories: Circuit Protection Manufacturer Package: Cartridge, Non-Standard Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 0.810" Dia x 1.560" W (20.57mm x 39.62mm) Current Rating (Amps): 60A Breaking Capacity at Rated Voltage: 200kA
Request a Quote
Description
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 738915-JJS-60 Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Response Time: Fast Blow Approvals: CE, CSA, UL Applications: Electrical, Industrial Class: T Categories: Circuit Protection Manufacturer Package: Cartridge, Non-Standard Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 0.810" Dia x 1.560" W (20.57mm x 39.62mm) Current Rating (Amps): 60A Breaking Capacity at Rated Voltage: 200kA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - JJS-60 - 738915-JJS-60 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - JJS-60
738915-JJS-60
Newest Parts - JJS-60 738915-JJS-60
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 738915-JJS-60 Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Response Time: Fast Blow Approvals: CE, CSA, UL Applications: Electrical, Industrial Class: T Categories: Circuit Protection Manufacturer Package: Cartridge, Non-Standard Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 0.810" Dia x 1.560" W (20.57mm x 39.62mm) Current Rating (Amps): 60A Breaking Capacity at Rated Voltage: 200kA

Manufacturer: Eaton - Bussmann Electrical Division
Win Source Part Number: 738915-JJS-60
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Response Time: Fast Blow
Approvals: CE, CSA, UL
Applications: Electrical, Industrial
Class: T
Categories: Circuit Protection
Manufacturer Package: Cartridge, Non-Standard
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 0.810" Dia x 1.560" W (20.57mm x 39.62mm)
Current Rating (Amps): 60A
Breaking Capacity at Rated Voltage: 200kA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 738915-JJS-60
Product Name Newest Parts - JJS-60
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
15 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1915TL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details