30A 600V AC DC Fuse Cartridge Holder
Fuse Class T Very Fast Acting 30A 600V Holder Cartridge 14.22 X 38.1mm Carton CSA/UL Product overview: JJS-30 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JJS-30 can be used for catalog matching and distributor lookup.
T-Tron® Very Fast Acting Fuses
BUSSMANN Panel Accessories JJS-30
FUSE CARTRIDGE 30A 600VAC
FUSE, 30A, 600V, FAST ACTING; Product Range:JJS Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:-; Fuse Size Imperial:0.56" x 1.5"; Blow Characteristic:Very Fast Acting RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 8511656 | 283-3457-ND | 139-JJS-30 | 70151224 | JJS-30 | 94F2238 | |
| Product Name | Cartridge Fuses | Electrical, Specialty Fuses | 30A 600V Circuit Protection Fuse | Fuse;Cylinder;Very Fast Acting;30A;Class T;Dims 0.56x1.5";Melamine;Cartridge | Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, 30A, 600V, Fast Acting; Product Range Eaton Bussmann |
| Fuse Material | Melamine | Melamine | |||||
| Approvals / Standards | RoHS; UL; CSA | RoHS | RoHS | ||||
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps | ||
| Rated Breaking Capacity | 200000 amps | 200000 amps |