Professional range of Cooper Bussmann quick acting fuses from the JJN series. The fuses are generally used within electric heat circuits, disconnect switches and meters
Various current ratings available
Current Rating = 3A
Voltage Rating = 300V ac
Fuse Speed = F
Fuse Size = 10.3 x 22.2mm
Diameter = 10.3mm
Overall Length = 22.2mm
FUSE CARTRIDGE 3A 300VAC
RS Components, Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 8484027 | JJN-3 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | |
Rated Voltage | 300 volts | 300 volts |