Professional range of Cooper Bussmann quick acting fuses from the JJN series. The fuses are generally used within electric heat circuits, disconnect switches and meters
Various current ratings available
Current Rating = 150A
Voltage Rating = 160V dc
Fuse Speed = F
Fuse Size = 22.2 x 21.4mm
Diameter = 22.2mm
Overall Length = 21.4mm
FUSE CRTRDGE 150A 300VAC/160VDC
T-Tron® Very Fast Acting Fuses
RS Components, Ltd. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 8484077 | JJN-150 | 70151004 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder;Very Fast Acting;150A;Class T;Dims 2.44x0.88";Cartridge;300VAC | |
Rated Voltage | 160 volts | 300 volts | 300 volts |