Souriau Circular Connector, Plug, Size 1, 4 Position, Cable; Product Range Souriau-Sunbank/eaton JBXFD1G04MCSDSR

Description
CIRCULAR CONNECTOR, PLUG, SIZE 1, 4 POSITION, CABLE; Product Range:Souriau JBX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 1, 4 POSITION, CABLE; Product Range:Souriau JBX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 1, 4 Position, Cable; Product Range Souriau-Sunbank/eaton - 31C8548 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 1, 4 Position, Cable; Product Range Souriau-Sunbank/eaton
31C8548
Circular Connector, Plug, Size 1, 4 Position, Cable; Product Range Souriau-Sunbank/eaton 31C8548
CIRCULAR CONNECTOR, PLUG, SIZE 1, 4 POSITION, CABLE; Product Range:Souriau JBX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 1, 4 POSITION, CABLE; Product Range:Souriau JBX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31C8548
Product Name Circular Connector, Plug, Size 1, 4 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details