Souriau Circular Connector Assemblies JBXFD0G03MCSDSR

Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU1688-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU1688-ND
Circular Connector Assemblies SOU1688-ND
3 Position Circular Connector Plug, Male Pins Crimp

3 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Souriau-Sunbank/eaton - 31C8538 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Souriau-Sunbank/eaton
31C8538
Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Souriau-Sunbank/eaton 31C8538
CIRCULAR CONNECTOR, PLUG, SIZE 0, 3 POSITION, CABLE; Product Range:Souriau JBX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Gender:PlugRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 3 POSITION, CABLE; Product Range:Souriau JBX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1688-ND 31C8538
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products