Souriau Circular Connector Assemblies JBXER2G10FCSDSR

Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU1680-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU1680-ND
Circular Connector Assemblies SOU1680-ND
10 Position Circular Connector Receptacle, Female Sockets Crimp

10 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Rcpt, Size 2, 10Pos, Panel; Product Range Souriau-Sunbank/eaton - 31C8530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 2, 10Pos, Panel; Product Range Souriau-Sunbank/eaton
31C8530
Circular Connector Rcpt, Size 2, 10Pos, Panel; Product Range Souriau-Sunbank/eaton 31C8530
CIRCULAR CONNECTOR RCPT, SIZE 2, 10POS, PANEL; Product Range:Souriau JBX Series; No. of Contacts:10Contacts; Connector Body Material:Brass Body; Contact Material:Copper; Body Material:Brass Alloy; Connecting Termination:Crimp RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT, SIZE 2, 10POS, PANEL; Product Range:Souriau JBX Series; No. of Contacts:10Contacts; Connector Body Material:Brass Body; Contact Material:Copper; Body Material:Brass Alloy; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1680-ND 31C8530
Product Name Circular Connector Assemblies Circular Connector Rcpt, Size 2, 10Pos, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data