Meeting both application requirements and ISO industry standards is simple with Eaton hydraulic, pneumatic and electrohydraulic cylinders. Available in a wide range of sizes—from 25 mm to 200 mm bore and 8 m stroke—and with a broad range of mounting, port style and other standard options, these flexible cylinders are constructed with durable gray iron bearings to keep them running stronger and longer.
| Eaton Hydraulics Group | |
|---|---|
| Product Category | Electrohydraulic Cylinders |
| Product Number | Isometric |
| Product Name | I Series |
| Stroke | ? to 315 inch (? to 8000 mm) |