Eaton | Power Quality Eaton Switched ePDUs IPC3601

Description
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple configurations, available in 0U and 2U rack mount, and 42” or 66” vertical lengths. They also provide individual on/off/reboot control of up to 36 receptacles. The control interface is highly customizable with multiple functions and flexibility to send either SNMP traps or e-mail alerts. Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a master unit UL60950-1 Edition requirements
Description
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple configurations, available in 0U and 2U rack mount, and 42” or 66” vertical lengths. They also provide individual on/off/reboot control of up to 36 receptacles. The control interface is highly customizable with multiple functions and flexibility to send either SNMP traps or e-mail alerts. Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a master unit UL60950-1 Edition requirements

Suppliers

Company
Product
Description
Supplier Links
Eaton Switched ePDUs - IPC3601 - Eaton | Power Quality
Raleigh, NC, USA
Eaton Switched ePDUs
IPC3601
Eaton Switched ePDUs IPC3601
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple configurations, available in 0U and 2U rack mount, and 42” or 66” vertical lengths. They also provide individual on/off/reboot control of up to 36 receptacles. The control interface is highly customizable with multiple functions and flexibility to send either SNMP traps or e-mail alerts. Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a master unit UL60950-1 Edition requirements

Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple configurations, available in 0U and 2U rack mount, and 42” or 66” vertical lengths. They also provide individual on/off/reboot control of up to 36 receptacles. The control interface is highly customizable with multiple functions and flexibility to send either SNMP traps or e-mail alerts.

  • Individually control outlets via Serial or Ethernet connection
  • Voltage Monitoring and Current Monitoring
  • Local current meter display shows current draw
  • External inputs for temperature, humidity, and switch-closure sensors
  • Strapping allows control of up to 23 slave units from a master unit
  • UL60950-1 Edition requirements
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category Power Distribution Units (PDU)
Product Number IPC3601
Product Name Eaton Switched ePDUs
Voltage 100-240 VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 8
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details