Eaton | Power Quality Eaton Switched ePDUs IPC3402

Description
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple configurations, available in 0U and 2U rack mount, and 42” or 66” vertical lengths. They also provide individual on/off/reboot control of up to 36 receptacles. The control interface is highly customizable with multiple functions and flexibility to send either SNMP traps or e-mail alerts. Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a master unit UL60950-1 Edition requirements
Description
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple configurations, available in 0U and 2U rack mount, and 42” or 66” vertical lengths. They also provide individual on/off/reboot control of up to 36 receptacles. The control interface is highly customizable with multiple functions and flexibility to send either SNMP traps or e-mail alerts. Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a master unit UL60950-1 Edition requirements

Suppliers

Company
Product
Description
Supplier Links
Eaton Switched ePDUs - IPC3402 - Eaton | Power Quality
Raleigh, NC, USA
Eaton Switched ePDUs
IPC3402
Eaton Switched ePDUs IPC3402
Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple configurations, available in 0U and 2U rack mount, and 42” or 66” vertical lengths. They also provide individual on/off/reboot control of up to 36 receptacles. The control interface is highly customizable with multiple functions and flexibility to send either SNMP traps or e-mail alerts. Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a master unit UL60950-1 Edition requirements

Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ multiple configurations, available in 0U and 2U rack mount, and 42” or 66” vertical lengths. They also provide individual on/off/reboot control of up to 36 receptacles. The control interface is highly customizable with multiple functions and flexibility to send either SNMP traps or e-mail alerts.

  • Individually control outlets via Serial or Ethernet connection
  • Voltage Monitoring and Current Monitoring
  • Local current meter display shows current draw
  • External inputs for temperature, humidity, and switch-closure sensors
  • Strapping allows control of up to 23 slave units from a master unit
  • UL60950-1 Edition requirements
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category Power Distribution Units (PDU)
Product Number IPC3402
Product Name Eaton Switched ePDUs
Voltage 110-125 VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 8
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details