Tripp Lite by Eaton Internet Office 120V 600VA 300W Standby UPS, Ultra-Compact Desktop, USB INTERNET600U

Description
Ultra-compact standby UPS with built-in USB monitoring protects PCs, network workstations and other systems reliant upon a USB interface for UPS monitoring and unattended system shutdown. Maintains AC output during blackouts and brownouts starting at 99V. Includes USB monitoring with cabling, TEL/DSL line surge suppression, surge-only outlets and LED indicators. PowerAlert software available free via download. Features INTERNET600U standby UPS offers protection from blackouts, brownouts and surges on both AC and dialup modem lines Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert HID-compliant USB also enables integration with built-in power management and auto shutdown features of Windows and Mac OS X 4 battery supported outlets protect computer, monitor and other vital system peripherals, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support Attractive stealth black UPS color scheme Single line phone jacks with line splitter protects peripherals with a standard dialup phone line connection Audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation 600VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions Includes attached 6 ft. AC power cord, on/off power switch Compatible with 120V/60 Hz applications in USA, Canada, Mexico and other countries Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
Request a Quote Datasheet
Description
Ultra-compact standby UPS with built-in USB monitoring protects PCs, network workstations and other systems reliant upon a USB interface for UPS monitoring and unattended system shutdown. Maintains AC output during blackouts and brownouts starting at 99V. Includes USB monitoring with cabling, TEL/DSL line surge suppression, surge-only outlets and LED indicators. PowerAlert software available free via download. Features INTERNET600U standby UPS offers protection from blackouts, brownouts and surges on both AC and dialup modem lines Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert HID-compliant USB also enables integration with built-in power management and auto shutdown features of Windows and Mac OS X 4 battery supported outlets protect computer, monitor and other vital system peripherals, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support Attractive stealth black UPS color scheme Single line phone jacks with line splitter protects peripherals with a standard dialup phone line connection Audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation 600VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions Includes attached 6 ft. AC power cord, on/off power switch Compatible with 120V/60 Hz applications in USA, Canada, Mexico and other countries Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internet Office 120V 600VA 300W Standby UPS, Ultra-Compact Desktop, USB - INTERNET600U - Tripp Lite by Eaton
Chicago, IL, United States
Internet Office 120V 600VA 300W Standby UPS, Ultra-Compact Desktop, USB
INTERNET600U
Internet Office 120V 600VA 300W Standby UPS, Ultra-Compact Desktop, USB INTERNET600U
Ultra-compact standby UPS with built-in USB monitoring protects PCs, network workstations and other systems reliant upon a USB interface for UPS monitoring and unattended system shutdown. Maintains AC output during blackouts and brownouts starting at 99V. Includes USB monitoring with cabling, TEL/DSL line surge suppression, surge-only outlets and LED indicators. PowerAlert software available free via download. Features INTERNET600U standby UPS offers protection from blackouts, brownouts and surges on both AC and dialup modem lines Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert HID-compliant USB also enables integration with built-in power management and auto shutdown features of Windows and Mac OS X 4 battery supported outlets protect computer, monitor and other vital system peripherals, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support Attractive stealth black UPS color scheme Single line phone jacks with line splitter protects peripherals with a standard dialup phone line connection Audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation 600VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions Includes attached 6 ft. AC power cord, on/off power switch Compatible with 120V/60 Hz applications in USA, Canada, Mexico and other countries Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Ultra-compact standby UPS with built-in USB monitoring protects PCs, network workstations and other systems reliant upon a USB interface for UPS monitoring and unattended system shutdown. Maintains AC output during blackouts and brownouts starting at 99V. Includes USB monitoring with cabling, TEL/DSL line surge suppression, surge-only outlets and LED indicators. PowerAlert software available free via download.

Features

  • INTERNET600U standby UPS offers protection from blackouts, brownouts and surges on both AC and dialup modem lines
  • Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss
  • USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
  • HID-compliant USB also enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
  • 4 battery supported outlets protect computer, monitor and other vital system peripherals, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support
  • Attractive stealth black UPS color scheme
  • Single line phone jacks with line splitter protects peripherals with a standard dialup phone line connection
  • Audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation
  • 600VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions
  • Includes attached 6 ft. AC power cord, on/off power switch
  • Compatible with 120V/60 Hz applications in USA, Canada, Mexico and other countries
  • Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment
  • $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - TL1113-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
TL1113-ND
Uninterruptible Power Supply (UPS) Systems TL1113-ND
UPS DESKTOP BATTERY BACK UP

UPS DESKTOP BATTERY BACK UP

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number INTERNET600U TL1113-ND
Product Name Internet Office 120V 600VA 300W Standby UPS, Ultra-Compact Desktop, USB Uninterruptible Power Supply (UPS) Systems
Technology Off-line (Standby) Off-line (Standby)
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 0.6000 kVA 0.6000 kVA
Unlock Full Specs
to access all available technical data