Tripp Lite by Eaton Internet Office 120V 550VA 300W Standby UPS, Ultra-Compact Desktop, DB9 Serial INTERNET550SER

Description
Ultra-compact standby UPS with DB9 serial monitoring protects PCs, network workstations and other systems reliant upon a simple serial communications interface for UPS monitoring and unattended system shutdown. Maintains AC output during blackouts and brownouts starting at 99V. Includes DB9 monitoring with cabling, TEL/DSL line surge suppression, surge-only outlets and LED indicators. PowerAlert software available free via download. Features INTERNET550SER standby UPS offers protection from blackouts, brownouts and surges on both AC and dialup modem lines Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss DB9 serial monitoring enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Supports Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment; ideal for unattended kiosk applications 4 battery supported outlets protect computer, monitor and one vital system peripheral, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support Attractive stealth black UPS color scheme Built-in single line phone jacks protects peripherals with a standard dialup phone line connection Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation 550VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions Ultra-compact housing fits anywhere, wall mountable Includes attached 6 ft. AC power cord with space saving right angle plug, on/off power switch Compatible with 120V/60 Hz applications in USA, Canada, Mexico and other countries Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
Request a Quote Datasheet
Description
Ultra-compact standby UPS with DB9 serial monitoring protects PCs, network workstations and other systems reliant upon a simple serial communications interface for UPS monitoring and unattended system shutdown. Maintains AC output during blackouts and brownouts starting at 99V. Includes DB9 monitoring with cabling, TEL/DSL line surge suppression, surge-only outlets and LED indicators. PowerAlert software available free via download. Features INTERNET550SER standby UPS offers protection from blackouts, brownouts and surges on both AC and dialup modem lines Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss DB9 serial monitoring enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Supports Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment; ideal for unattended kiosk applications 4 battery supported outlets protect computer, monitor and one vital system peripheral, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support Attractive stealth black UPS color scheme Built-in single line phone jacks protects peripherals with a standard dialup phone line connection Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation 550VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions Ultra-compact housing fits anywhere, wall mountable Includes attached 6 ft. AC power cord with space saving right angle plug, on/off power switch Compatible with 120V/60 Hz applications in USA, Canada, Mexico and other countries Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internet Office 120V 550VA 300W Standby UPS, Ultra-Compact Desktop, DB9 Serial - INTERNET550SER - Tripp Lite by Eaton
Chicago, IL, United States
Internet Office 120V 550VA 300W Standby UPS, Ultra-Compact Desktop, DB9 Serial
INTERNET550SER
Internet Office 120V 550VA 300W Standby UPS, Ultra-Compact Desktop, DB9 Serial INTERNET550SER
Ultra-compact standby UPS with DB9 serial monitoring protects PCs, network workstations and other systems reliant upon a simple serial communications interface for UPS monitoring and unattended system shutdown. Maintains AC output during blackouts and brownouts starting at 99V. Includes DB9 monitoring with cabling, TEL/DSL line surge suppression, surge-only outlets and LED indicators. PowerAlert software available free via download. Features INTERNET550SER standby UPS offers protection from blackouts, brownouts and surges on both AC and dialup modem lines Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss DB9 serial monitoring enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Supports Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment; ideal for unattended kiosk applications 4 battery supported outlets protect computer, monitor and one vital system peripheral, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support Attractive stealth black UPS color scheme Built-in single line phone jacks protects peripherals with a standard dialup phone line connection Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation 550VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions Ultra-compact housing fits anywhere, wall mountable Includes attached 6 ft. AC power cord with space saving right angle plug, on/off power switch Compatible with 120V/60 Hz applications in USA, Canada, Mexico and other countries Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Ultra-compact standby UPS with DB9 serial monitoring protects PCs, network workstations and other systems reliant upon a simple serial communications interface for UPS monitoring and unattended system shutdown. Maintains AC output during blackouts and brownouts starting at 99V. Includes DB9 monitoring with cabling, TEL/DSL line surge suppression, surge-only outlets and LED indicators. PowerAlert software available free via download.

Features

  • INTERNET550SER standby UPS offers protection from blackouts, brownouts and surges on both AC and dialup modem lines
  • Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss
  • DB9 serial monitoring enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
  • Supports Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment; ideal for unattended kiosk applications
  • 4 battery supported outlets protect computer, monitor and one vital system peripheral, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support
  • Attractive stealth black UPS color scheme
  • Built-in single line phone jacks protects peripherals with a standard dialup phone line connection
  • Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation
  • 550VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions
  • Ultra-compact housing fits anywhere, wall mountable
  • Includes attached 6 ft. AC power cord with space saving right angle plug, on/off power switch
  • Compatible with 120V/60 Hz applications in USA, Canada, Mexico and other countries
  • Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment
  • $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - TL1112-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
TL1112-ND
Uninterruptible Power Supply (UPS) Systems TL1112-ND
UPS 550VA 300W 8OUT SERIAL RJ/11

UPS 550VA 300W 8OUT SERIAL RJ/11

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number INTERNET550SER TL1112-ND
Product Name Internet Office 120V 550VA 300W Standby UPS, Ultra-Compact Desktop, DB9 Serial Uninterruptible Power Supply (UPS) Systems
Technology Off-line (Standby) Off-line (Standby)
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 0.5500 kVA 0.5500 kVA
Unlock Full Specs
to access all available technical data