Tripp Lite by Eaton Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing IBAR4ULTRAUSBB

Description
Features Heavy-Duty 4-Outlet Surge Protector Safeguards Your Sensitive ElectronicsIdeal for your home, office, retail or industrial workstation, this Isobar® four-outlet surge protector features a surge protection rating of 3330 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the IBAR4ULTRAUSBB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G). NEMA 5-15R Outlets Accept a Wide Range of Electronic DevicesPlug your network hardware, retail displays, appliances, power tools and other electronics into four NEMA 5-15R AC outlets to protect them against dangerous surges, spikes and line noise. All four are widely spaced to accommodate bulky power transformers without blocking adjacent outlets. Included safety covers prevent dust and debris from falling into unused outlets. Isolated Filter Banks Provide Extra Protection against Line NoiseVarious electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. All four outlets are arranged in exclusive isolated filter banks that limit noise interaction among connected equipment. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors combine to block disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise up to 80 decibels that can damage equipment or destroy data. 2 USB-A Ports Share 3.1 Amps of Charging PowerThis surge protector with USB includes two ports for charging your smartphone, tablet and other USB mobile devices. Includes the Latest Safety FeaturesAutomatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. The lighted on/off switch provides one-touch control over connected equipment. Diagnostic LEDs confirm power, protection and line fault status at a glance. The rugged metal housing is designed to endure in demanding environments, such as factories and warehouses, and withstand strong surges without burning, melting or cracking. Versatile Surge Protector Provides Multiple Installation OptionsThe surge protector with 8-foot cord also includes a space-saving right-angle NEMA 5-15P plug helps you connect to a wall outlet located behind furniture placed flush against the wall. Keyhole mounting slots allow installation on walls, counters and other flat surfaces. Typical Applications Protect computers, modems, home theater equipment, power tools and other valuable electronics against AC power surges and spikes Filter potentially damaging line noise to improve connected equipment’s performance and lifespans Safeguard valuable data against damage stemming from unexpected interruptions in power Charge smartphones, tablets or other USB devices via the dual USB ports Package Includes IBAR4ULTRAUSBB Isobar 4-Outlet Surge Protector (4) Outlet safety covers Owner’s manual
Description
Features Heavy-Duty 4-Outlet Surge Protector Safeguards Your Sensitive ElectronicsIdeal for your home, office, retail or industrial workstation, this Isobar® four-outlet surge protector features a surge protection rating of 3330 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the IBAR4ULTRAUSBB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G). NEMA 5-15R Outlets Accept a Wide Range of Electronic DevicesPlug your network hardware, retail displays, appliances, power tools and other electronics into four NEMA 5-15R AC outlets to protect them against dangerous surges, spikes and line noise. All four are widely spaced to accommodate bulky power transformers without blocking adjacent outlets. Included safety covers prevent dust and debris from falling into unused outlets. Isolated Filter Banks Provide Extra Protection against Line NoiseVarious electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. All four outlets are arranged in exclusive isolated filter banks that limit noise interaction among connected equipment. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors combine to block disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise up to 80 decibels that can damage equipment or destroy data. 2 USB-A Ports Share 3.1 Amps of Charging PowerThis surge protector with USB includes two ports for charging your smartphone, tablet and other USB mobile devices. Includes the Latest Safety FeaturesAutomatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. The lighted on/off switch provides one-touch control over connected equipment. Diagnostic LEDs confirm power, protection and line fault status at a glance. The rugged metal housing is designed to endure in demanding environments, such as factories and warehouses, and withstand strong surges without burning, melting or cracking. Versatile Surge Protector Provides Multiple Installation OptionsThe surge protector with 8-foot cord also includes a space-saving right-angle NEMA 5-15P plug helps you connect to a wall outlet located behind furniture placed flush against the wall. Keyhole mounting slots allow installation on walls, counters and other flat surfaces. Typical Applications Protect computers, modems, home theater equipment, power tools and other valuable electronics against AC power surges and spikes Filter potentially damaging line noise to improve connected equipment’s performance and lifespans Safeguard valuable data against damage stemming from unexpected interruptions in power Charge smartphones, tablets or other USB devices via the dual USB ports Package Includes IBAR4ULTRAUSBB Isobar 4-Outlet Surge Protector (4) Outlet safety covers Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing - IBAR4ULTRAUSBB - Tripp Lite by Eaton
Chicago, IL, United States
Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing
IBAR4ULTRAUSBB
Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing IBAR4ULTRAUSBB
Features Heavy-Duty 4-Outlet Surge Protector Safeguards Your Sensitive ElectronicsIdeal for your home, office, retail or industrial workstation, this Isobar® four-outlet surge protector features a surge protection rating of 3330 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the IBAR4ULTRAUSBB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G). NEMA 5-15R Outlets Accept a Wide Range of Electronic DevicesPlug your network hardware, retail displays, appliances, power tools and other electronics into four NEMA 5-15R AC outlets to protect them against dangerous surges, spikes and line noise. All four are widely spaced to accommodate bulky power transformers without blocking adjacent outlets. Included safety covers prevent dust and debris from falling into unused outlets. Isolated Filter Banks Provide Extra Protection against Line NoiseVarious electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. All four outlets are arranged in exclusive isolated filter banks that limit noise interaction among connected equipment. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors combine to block disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise up to 80 decibels that can damage equipment or destroy data. 2 USB-A Ports Share 3.1 Amps of Charging PowerThis surge protector with USB includes two ports for charging your smartphone, tablet and other USB mobile devices. Includes the Latest Safety FeaturesAutomatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. The lighted on/off switch provides one-touch control over connected equipment. Diagnostic LEDs confirm power, protection and line fault status at a glance. The rugged metal housing is designed to endure in demanding environments, such as factories and warehouses, and withstand strong surges without burning, melting or cracking. Versatile Surge Protector Provides Multiple Installation OptionsThe surge protector with 8-foot cord also includes a space-saving right-angle NEMA 5-15P plug helps you connect to a wall outlet located behind furniture placed flush against the wall. Keyhole mounting slots allow installation on walls, counters and other flat surfaces. Typical Applications Protect computers, modems, home theater equipment, power tools and other valuable electronics against AC power surges and spikes Filter potentially damaging line noise to improve connected equipment’s performance and lifespans Safeguard valuable data against damage stemming from unexpected interruptions in power Charge smartphones, tablets or other USB devices via the dual USB ports Package Includes IBAR4ULTRAUSBB Isobar 4-Outlet Surge Protector (4) Outlet safety covers Owner’s manual

Features

Heavy-Duty 4-Outlet Surge Protector Safeguards Your Sensitive ElectronicsIdeal for your home, office, retail or industrial workstation, this Isobar® four-outlet surge protector features a surge protection rating of 3330 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the IBAR4ULTRAUSBB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).
NEMA 5-15R Outlets Accept a Wide Range of Electronic DevicesPlug your network hardware, retail displays, appliances, power tools and other electronics into four NEMA 5-15R AC outlets to protect them against dangerous surges, spikes and line noise. All four are widely spaced to accommodate bulky power transformers without blocking adjacent outlets. Included safety covers prevent dust and debris from falling into unused outlets.
Isolated Filter Banks Provide Extra Protection against Line NoiseVarious electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. All four outlets are arranged in exclusive isolated filter banks that limit noise interaction among connected equipment. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors combine to block disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise up to 80 decibels that can damage equipment or destroy data.
2 USB-A Ports Share 3.1 Amps of Charging PowerThis surge protector with USB includes two ports for charging your smartphone, tablet and other USB mobile devices.
Includes the Latest Safety FeaturesAutomatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. The lighted on/off switch provides one-touch control over connected equipment. Diagnostic LEDs confirm power, protection and line fault status at a glance. The rugged metal housing is designed to endure in demanding environments, such as factories and warehouses, and withstand strong surges without burning, melting or cracking.
Versatile Surge Protector Provides Multiple Installation OptionsThe surge protector with 8-foot cord also includes a space-saving right-angle NEMA 5-15P plug helps you connect to a wall outlet located behind furniture placed flush against the wall. Keyhole mounting slots allow installation on walls, counters and other flat surfaces.

Typical Applications

  • Protect computers, modems, home theater equipment, power tools and other valuable electronics against AC power surges and spikes
  • Filter potentially damaging line noise to improve connected equipment’s performance and lifespans
  • Safeguard valuable data against damage stemming from unexpected interruptions in power
  • Charge smartphones, tablets or other USB devices via the dual USB ports

Package Includes

  • IBAR4ULTRAUSBB Isobar 4-Outlet Surge Protector
  • (4) Outlet safety covers
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number IBAR4ULTRAUSBB
Product Name Isobar 4-Outlet Surge Protector - 8 ft. Cord, Right-Angle Plug, 3330 Joules, 2 USB Ports, Metal Housing
Standards IEEE
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0302-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Type 7P.44 - surge arrester (SPD) - 7P4482751020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details