STANDARD TYPE
30.5 MM SIZE
PUSHBUTTON/INDICATIN
G LIGHT USED ON
SQUARE SHAPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
HIGH LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
HT800 MODEL
Eaton Corporation
Done
Datasheet
Description
STANDARD TYPE
30.5 MM SIZE
PUSHBUTTON/INDICATIN
G LIGHT USED ON
SQUARE SHAPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
HIGH LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
HT800 MODEL
STANDARD TYPE
30.5 MM SIZE
PUSHBUTTON/INDICATIN
G LIGHT USED ON
SQUARE SHAPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
HIGH LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
HT800 MODEL