JUMBO TYPE
30.5 MM SIZE
PUSHBUTTON/INDICATIN
G LIGHT USED ON
SQUARE SHAPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
POWER ON LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
HT800 MODEL
Eaton Corporation
Done
Datasheet
Description
JUMBO TYPE
30.5 MM SIZE
PUSHBUTTON/INDICATIN
G LIGHT USED ON
SQUARE SHAPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
POWER ON LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
HT800 MODEL
JUMBO TYPE
30.5 MM SIZE
PUSHBUTTON/INDICATIN
G LIGHT USED ON
SQUARE SHAPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
POWER ON LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
HT800 MODEL