JUMBO TYPE
PLASTIC MATERIAL
30.5 MM SIZE
SQUARE SHAPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
BLANK LEGEND
BLACK BACKGROUND COLOR
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
HT800 MODEL
Eaton Corporation
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
JUMBO TYPE
PLASTIC MATERIAL
30.5 MM SIZE
SQUARE SHAPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
BLANK LEGEND
BLACK BACKGROUND COLOR
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
HT800 MODEL
JUMBO TYPE
PLASTIC MATERIAL
30.5 MM SIZE
SQUARE SHAPE
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
BLANK LEGEND
BLACK BACKGROUND COLOR
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
HT800 MODEL