Tripp Lite by Eaton 120V 750VA 450W Home Theater Line-Interactive UPS with USB, 12 Outlets and Tel/DSL/Coax Protection HT850UPS

Description
Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Includes 12 output receptacles, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets. 6 outlets offer full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss. 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support. Single-line telephone suppression jacks protect modems, fax machines, cordless phones or other equipment with a DSL or standard dialup RJ-11 phone line connection. Set of gold coaxial line surge suppression jacks protect CATV, satellite or broadcast antenna connections. USB communications interface with PowerAlert monitoring software (free via web download) and cabling enables a safe, unattended system shutdown. HID-compliant USB port enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 450W power-handling ability supports entry-level PCs for up to 35 min. during power failures. $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). Features HT850UPS line-interactive UPS offers protection from blackouts, brownouts and surges on AC, tel/DSL and coaxial line connections Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V nominal levels 12 AC outlets, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets 6 UPS battery-supported outlets protect computers, monitors and vital system peripherals; 6 additional surge suppression-only outlets protect system accessories not requiring battery support Provides battery-derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages 750VA/450W power-handling ability supports a variety of home theater equipment, workstations and other sensitive electronics Supports individual VCR/DVR components as long as 3 hours during power failures Built-in single-line tel/DSL surge suppression protects modems, fax machines or cordless phones. Built-in coaxial line surge suppression protects CATV, satellite or broadcast antenna connections Built-in USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert HID-compliant USB port enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X Supports Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment; ideal for unattended kiosk applications Hot-swappable user battery replacement supported via battery access door Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment Space-saving, ultra-compact housing fits almost anywhere Keyhole mounting flanges enable secure wallmount installation
Request a Quote Datasheet
Description
Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Includes 12 output receptacles, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets. 6 outlets offer full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss. 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support. Single-line telephone suppression jacks protect modems, fax machines, cordless phones or other equipment with a DSL or standard dialup RJ-11 phone line connection. Set of gold coaxial line surge suppression jacks protect CATV, satellite or broadcast antenna connections. USB communications interface with PowerAlert monitoring software (free via web download) and cabling enables a safe, unattended system shutdown. HID-compliant USB port enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 450W power-handling ability supports entry-level PCs for up to 35 min. during power failures. $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). Features HT850UPS line-interactive UPS offers protection from blackouts, brownouts and surges on AC, tel/DSL and coaxial line connections Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V nominal levels 12 AC outlets, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets 6 UPS battery-supported outlets protect computers, monitors and vital system peripherals; 6 additional surge suppression-only outlets protect system accessories not requiring battery support Provides battery-derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages 750VA/450W power-handling ability supports a variety of home theater equipment, workstations and other sensitive electronics Supports individual VCR/DVR components as long as 3 hours during power failures Built-in single-line tel/DSL surge suppression protects modems, fax machines or cordless phones. Built-in coaxial line surge suppression protects CATV, satellite or broadcast antenna connections Built-in USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert HID-compliant USB port enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X Supports Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment; ideal for unattended kiosk applications Hot-swappable user battery replacement supported via battery access door Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment Space-saving, ultra-compact housing fits almost anywhere Keyhole mounting flanges enable secure wallmount installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 750VA 450W Home Theater Line-Interactive UPS with USB, 12 Outlets and Tel/DSL/Coax Protection - HT850UPS - Tripp Lite by Eaton
Chicago, IL, United States
120V 750VA 450W Home Theater Line-Interactive UPS with USB, 12 Outlets and Tel/DSL/Coax Protection
HT850UPS
120V 750VA 450W Home Theater Line-Interactive UPS with USB, 12 Outlets and Tel/DSL/Coax Protection HT850UPS
Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Includes 12 output receptacles, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets. 6 outlets offer full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss. 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support. Single-line telephone suppression jacks protect modems, fax machines, cordless phones or other equipment with a DSL or standard dialup RJ-11 phone line connection. Set of gold coaxial line surge suppression jacks protect CATV, satellite or broadcast antenna connections. USB communications interface with PowerAlert monitoring software (free via web download) and cabling enables a safe, unattended system shutdown. HID-compliant USB port enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 450W power-handling ability supports entry-level PCs for up to 35 min. during power failures. $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). Features HT850UPS line-interactive UPS offers protection from blackouts, brownouts and surges on AC, tel/DSL and coaxial line connections Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V nominal levels 12 AC outlets, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets 6 UPS battery-supported outlets protect computers, monitors and vital system peripherals; 6 additional surge suppression-only outlets protect system accessories not requiring battery support Provides battery-derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages 750VA/450W power-handling ability supports a variety of home theater equipment, workstations and other sensitive electronics Supports individual VCR/DVR components as long as 3 hours during power failures Built-in single-line tel/DSL surge suppression protects modems, fax machines or cordless phones. Built-in coaxial line surge suppression protects CATV, satellite or broadcast antenna connections Built-in USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert HID-compliant USB port enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X Supports Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment; ideal for unattended kiosk applications Hot-swappable user battery replacement supported via battery access door Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment Space-saving, ultra-compact housing fits almost anywhere Keyhole mounting flanges enable secure wallmount installation

Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Includes 12 output receptacles, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets. 6 outlets offer full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss. 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support. Single-line telephone suppression jacks protect modems, fax machines, cordless phones or other equipment with a DSL or standard dialup RJ-11 phone line connection. Set of gold coaxial line surge suppression jacks protect CATV, satellite or broadcast antenna connections. USB communications interface with PowerAlert monitoring software (free via web download) and cabling enables a safe, unattended system shutdown. HID-compliant USB port enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 450W power-handling ability supports entry-level PCs for up to 35 min. during power failures. $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).

Features

  • HT850UPS line-interactive UPS offers protection from blackouts, brownouts and surges on AC, tel/DSL and coaxial line connections
  • Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V nominal levels
  • 12 AC outlets, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets
  • 6 UPS battery-supported outlets protect computers, monitors and vital system peripherals; 6 additional surge suppression-only outlets protect system accessories not requiring battery support
  • Provides battery-derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages
  • 750VA/450W power-handling ability supports a variety of home theater equipment, workstations and other sensitive electronics
  • Supports individual VCR/DVR components as long as 3 hours during power failures
  • Built-in single-line tel/DSL surge suppression protects modems, fax machines or cordless phones. Built-in coaxial line surge suppression protects CATV, satellite or broadcast antenna connections
  • Built-in USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
  • HID-compliant USB port enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X
  • Supports Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment; ideal for unattended kiosk applications
  • Hot-swappable user battery replacement supported via battery access door
  • Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment
  • Space-saving, ultra-compact housing fits almost anywhere
  • Keyhole mounting flanges enable secure wallmount installation
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - HT850UPS-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
HT850UPS-ND
Uninterruptible Power Supply (UPS) Systems HT850UPS-ND
UPS 750VA 450W 12OUT RJ11 COAX

UPS 750VA 450W 12OUT RJ11 COAX

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number HT850UPS HT850UPS-ND
Product Name 120V 750VA 450W Home Theater Line-Interactive UPS with USB, 12 Outlets and Tel/DSL/Coax Protection Uninterruptible Power Supply (UPS) Systems
Technology Line-interactive Line-interactive
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA RoHS Compliant
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 0.7500 kVA 0.7500 kVA
Unlock Full Specs
to access all available technical data