Eaton Corp. / Commercial Controls Division Circuit Breaker, 3 Pole, 200A; Product Range Eaton Cutler Hammer HJD3200

Description
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:HJD Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:HJD Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 200A; Product Range Eaton Cutler Hammer - 50K9577 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 200A; Product Range Eaton Cutler Hammer
50K9577
Circuit Breaker, 3 Pole, 200A; Product Range Eaton Cutler Hammer 50K9577
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:HJD Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 200A; Product Range:HJD Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 50K9577
Product Name Circuit Breaker, 3 Pole, 200A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data