560nH Shielded Wirewound Inductor 25A 1.8mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 25A 1.8mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 25A 1.8mOhm Max Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
INDUCTOR, AEC-Q200, 0.56UH, 25A, 20%; Inductance:560nH; RMS Current (Irms):25A; Inductor Construction:Shielde
DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 283-4595-2-ND | HCMA1104-R56-R | 47Y8692 |
Product Name | Fixed Inductors | Power Inductor | Inductor, Aec-Q200, 0.56Uh, 25A, 20%; Inductance Eaton |
Core Material | Powdered Iron; Drum Core, Wirewound | ||
Standards and Certifications | RoHS | RoHS | |
Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
DCR | 0.0018 ohms | 0.0018 ohms | |
Rated DC Current | 32000 milliamps | 25000 milliamps |