2.2µH Shielded Wirewound Inductor 12A 7mOhm Max Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Richardson RFPD | |
---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 283-HCMA1104-2R2-RTR-ND | HCMA1104-2R2-R |
Product Name | Fixed Inductors | Power Inductor |
Core Material | Powdered Iron; Drum Core, Wirewound | |
Standards and Certifications | RoHS | |
Inductance Tolerance | 20 (+/- %) | |
DCR | 0.0070 ohms |