- Trained on our vast library of engineering resources.

Eaton Corporation Power Inductor HCM1A1707V2-680-R

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - HCM1A1707V2680R - Richardson RFPD
Geneva, IL, United States
Power Inductor
HCM1A1707V2680R
Power Inductor HCM1A1707V2680R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Inductors - 283-HCM1A1707V2-680-RTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 5A 60mOhm Max Nonstandard

68µH Shielded Inductor 5A 60mOhm Max Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 283-HCM1A1707V2-680-RCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 5A 60mOhm Max Nonstandard

68µH Shielded Inductor 5A 60mOhm Max Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 283-HCM1A1707V2-680-RDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 5A 60mOhm Max Nonstandard

68µH Shielded Inductor 5A 60mOhm Max Nonstandard

Supplier's Site Datasheet
Inductor, Aec-Q200, 68Uh, Shielded, 5A; Inductance Eaton Coiltronics - 41AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Uh, Shielded, 5A; Inductance Eaton Coiltronics
41AH4105
Inductor, Aec-Q200, 68Uh, Shielded, 5A; Inductance Eaton Coiltronics 41AH4105
INDUCTOR, AEC-Q200, 68UH, SHIELDED, 5A; Inductance:68µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.8A; Product Range:HCM1AV2 Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 68UH, SHIELDED, 5A; Inductance:68µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6.8A; Product Range:HCM1AV2 Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 68Uh, Shielded, 5A; Inductance Eaton Coiltronics - 41AH4104 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Uh, Shielded, 5A; Inductance Eaton Coiltronics
41AH4104
Inductor, Aec-Q200, 68Uh, Shielded, 5A; Inductance Eaton Coiltronics 41AH4104
INDUCTOR, AEC-Q200, 68UH, SHIELDED, 5A; Inductance:68µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.8A; Product Range:HCM1AV2 Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 68UH, SHIELDED, 5A; Inductance:68µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6.8A; Product Range:HCM1AV2 Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number HCM1A1707V2680R 283-HCM1A1707V2-680-RTR-ND 41AH4105
Product Name Power Inductor Fixed Inductors Inductor, Aec-Q200, 68Uh, Shielded, 5A; Inductance Eaton Coiltronics
Core Material Powdered Iron
Inductance Tolerance 20 (+/- %)
DCR 0.0600 ohms 0.0600 ohms
Rated DC Current 6800 milliamps 5000 milliamps
SRF 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details
 - 1245592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite
DCR 0.2500 ohms
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-2N4 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details