Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.2µH Shielded Inductor 24A 2.65mOhm Max Nonstandard
FIXED IND 2.2UH 24A 2.65MOHM SMD
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | HCM1A1707-2R2-R | 283-HCM1A1707-2R2-RTR-ND |
Product Name | Power Inductor | Fixed Inductors |
Core Material | Powdered Iron | |
Inductance Tolerance | 20 (+/- %) | |
DCR | 0.0027 ohms | |
Rated DC Current | 28000 milliamps |