Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8.2µH Shielded Inductor 10A 11.85mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 8.2UH, SHIELDED, 10A; Inductance:8.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 8.2UH, SHIELDED, 10A; Inductance:8.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde
Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | HCM1A1307V28R2R | 283-HCM1A1307V2-8R2-RTR-ND | 41AH4079 |
Product Name | Power Inductor | Fixed Inductors | Inductor, Aec-Q200, 8.2Uh, Shielded, 10A; Inductance Eaton Coiltronics |
Core Material | Powdered Iron | ||
Inductance Tolerance | 20 (+/- %) | ||
DCR | 0.0118 ohms | 0.0118 ohms | |
Rated DC Current | 14000 milliamps | 10000 milliamps | |
SRF | 8 MHz |