7.8µH Shielded Inductor 10A 11.78mOhm Max Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
INDUCTOR, AEC-Q200, 7.8UH, SHIELDED, 10A; Inductance:7.8µH; RMS Current (Irms):10A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 7.8UH, SHIELDED, 10A; Inductance:7.8µH; RMS Current (Irms):10A; Inductor Construction:Shielde
DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 283-HCM1A1307V2-7R8-RTR-ND | HCM1A1307V27R8R | 41AH4077 |
Product Name | Fixed Inductors | Power Inductor | Inductor, Aec-Q200, 7.8Uh, Shielded, 10A; Inductance Eaton Coiltronics |
Core Material | Powdered Iron | ||
Inductance Tolerance | 20 (+/- %) | ||
DCR | 0.0118 ohms | 0.0118 ohms | |
Rated DC Current | 16000 milliamps | 10000 milliamps | |
SRF | 9 MHz |