Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
12µH Shielded Inductor 8A 18.9mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 12UH, SHIELDED, 8A; Inductance:12µH; RMS Current (Irms):8A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 12UH, SHIELDED, 8A; Inductance:12µH; RMS Current (Irms):8A; Inductor Construction:Shielde
Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | HCM1A1307V2120R | 283-HCM1A1307V2-120-RTR-ND | 41AH4056 |
Product Name | Power Inductor | Fixed Inductors | Inductor, Aec-Q200, 12Uh, Shielded, 8A; Inductance Eaton Coiltronics |
Core Material | Powdered Iron | ||
Inductance Tolerance | 20 (+/- %) | ||
DCR | 0.0189 ohms | 0.0189 ohms | |
Rated DC Current | 12500 milliamps | 8000 milliamps | |
SRF | 6 MHz |