Win Source Part Number: 1192429-HCM1A1307-22
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HCM1A
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.539" L x 0.512" W (13.70mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Eaton - Electronics Division
Other Names: HCM1A1307-220,283-HC
Current - Saturation (Isat): 8A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
22µH Shielded Inductor 4.8A 35mOhm Max Nonstandard
22µH Shielded Inductor 4.8A 35mOhm Max Nonstandard
22µH Shielded Inductor 4.8A 35mOhm Max Nonstandard
Win Source Electronics | Richardson RFPD | DigiKey | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 1192429-HCM1A1307-220-R | HCM1A1307-220-R | 283-HCM1A1307-220-RTR-ND |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Power Inductor | Fixed Inductors |
Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
Mounting Option | Surface Mount Technology | ||
Technology | Standard | ||
Core Material | Iron | Powdered Iron | |
Application | RF Choke |
Applications:General Purpose; High Current; High Freqency; Power Inductor; Other