Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
470nH Shielded Inductor 44A 0.85mOhm Max Nonstandard
FIXED IND 470NH 44A 0.85MOHM SMD
FIXED IND 470NH 44A 0.85MOHM SMD
INDUCTOR, AEC-Q200, 470NH, SHIELDED, 44A; Inductance:470nH; RMS Current (Irms):44A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 470NH, SHIELDED, 44A ROHS COMPLIANT: YES
Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | HCM1A1305V2R47R | 283-HCM1A1305V2-R47-RTR-ND | 41AH4001 | 64AH3589 |
Product Name | Power Inductor | Fixed Inductors | Inductor, Aec-Q200, 470Nh, Shielded, 44A; Inductance Eaton Coiltronics | Inductor, Aec-Q200, 470Nh, Shielded, 44A Rohs Compliant Eaton Bussmann |
Core Material | Powdered Iron | |||
Inductance Tolerance | 20 (+/- %) | |||
DCR | 8.50E-4 ohms | 8.50E-4 ohms | ||
Rated DC Current | 50000 milliamps | 44000 milliamps | ||
SRF | 58 MHz |