Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330nH Shielded Inductor 46A 0.69mOhm Max Nonstandard
FIXED IND 330NH 46A 0.69MOHM SMD
INDUCTOR, AEC-Q200, 330NH, SHIELDED, 46A; Inductance:330nH; RMS Current (Irms):46A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 330NH, SHIELDED, 46A; Inductance:330nH; RMS Current (Irms):46A; Inductor Construction:Shielde
Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | HCM1A1305V2R33R | 283-HCM1A1305V2-R33-RTR-ND | 41AH3999 |
Product Name | Power Inductor | Fixed Inductors | Inductor, Aec-Q200, 330Nh, Shielded, 46A; Inductance Eaton Coiltronics |
Core Material | Powdered Iron | ||
Inductance Tolerance | 20 (+/- %) | ||
DCR | 6.90E-4 ohms | 6.90E-4 ohms | |
Rated DC Current | 50000 milliamps | 46000 milliamps | |
SRF | 70 MHz |